NEN-EN-ISO 15011-2
Health and safety in welding and allied processes - Laboratory method for sampling fume and gases - Part 2: Determination of emission rates of gases, except ozone, during arc welding, cutting and gouging
| Organization: | NEN |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 31 |
| ICS Code (Occupational safety. Industrial hygiene): | 13.100 |
| ICS Code (Stationary source emissions): | 13.040.40 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This part of ISO 15011 defines laboratory methods for measuring the emission rates of carbon monoxide (CO), carbon dioxide (CO2), nitrogen monoxide (NO) and nitrogen dioxide (NO2) generated during arc welding, cutting and gouging, using a hood technique. The methodology is suitable for use with all open arc welding processes, cutting and gouging but different designs of hood are used depending on the process and whether or not it can be conducted automatically. The method can be used to evaluate the effects of welding wires, welding parameters, processes, shielding gases, test piece composition and test piece surface condition on emission rate.
Document History