NEN-EN-ISO 15978

Open end blind rivets with break pull mandrel and countersunk head - AlA/St

inactive
Organization: NEN
Publication Date: 1 April 2001
Status: inactive
Page Count: 5
ICS Code (Rivets): 21.060.40
scope:

Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and countersunk head, with an aluminium alloy body and a steel mandrel with nominal diameters from 2,4 mm up to and includig 5 mm.

Document History

November 1, 2002
Open end blind rivets with break pull mandrel and countersunk head - AlA/St
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and countersunk head, with an aluminium alloy body and a steel mandrel with...
NEN-EN-ISO 15978
April 1, 2001
Open end blind rivets with break pull mandrel and countersunk head - AlA/St
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and countersunk head, with an aluminium alloy body and a steel mandrel with...
Advertisement