NEN-EN-ISO 15978

Open end blind rivets with break pull mandrel and countersunk head - AlA/St

active, Most Current
Organization: NEN
Publication Date: 1 November 2002
Status: active
Page Count: 16
ICS Code (Rivets): 21.060.40
scope:

Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and countersunk head, with an aluminium alloy body and a steel mandrel with nominal diameters from 2,4 mm up to and includig 5 mm.

Document History

NEN-EN-ISO 15978
November 1, 2002
Open end blind rivets with break pull mandrel and countersunk head - AlA/St
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and countersunk head, with an aluminium alloy body and a steel mandrel with...
April 1, 2001
Open end blind rivets with break pull mandrel and countersunk head - AlA/St
Specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and countersunk head, with an aluminium alloy body and a steel mandrel with...
Advertisement