NEN-EN-ISO 16482-1

Binders for paints and varnishes - Determination of the non-volatile-matter content of aqueous rosin-resin dispersions - Part 1: Oven method

active, Most Current
Organization: NEN
Publication Date: 1 May 2016
Status: active
Page Count: 19
ICS Code (Paints and varnishes): 87.040
ICS Code (Binders): 87.060.20
scope:

NEN-EN- ISO 16482-1 specifies a method for determining the non-volatile content, by mass, of aqueous rosin-resin dispersions, using an oven. This method is applicable to resin dispersions having a softening point from 60 °C to 100 °C, measured in accordance with ISO 4625-1 (ring-and-ball method).

Document History

NEN-EN-ISO 16482-1
May 1, 2016
Binders for paints and varnishes - Determination of the non-volatile-matter content of aqueous rosin-resin dispersions - Part 1: Oven method
NEN-EN- ISO 16482-1 specifies a method for determining the non-volatile content, by mass, of aqueous rosin-resin dispersions, using an oven. This method is applicable to resin dispersions having a...

References

Advertisement