NEN-ISO 16482-1
Binders for paints and varnishes - Determination of the non-volatile-matter content of aqueous rosin-resin dispersions - Part 1: Oven method
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Paints and varnishes): | 87.040 |
| ICS Code (Binders): | 87.060.20 |
scope:
This part of ISO 16482 specifies a method for determining the non-volatile content, by mass, of aqueous rosin-resin dispersions, using an oven. This method is applicable to resin dispersions having a softening point from 60 °C to 100 °C, measured in accordance with ISO 4625-1 (ring-and-ball method).
Document History
NEN-ISO 16482-1
February 1, 2013
Binders for paints and varnishes - Determination of the non-volatile-matter content of aqueous rosin-resin dispersions - Part 1: Oven method
This part of ISO 16482 specifies a method for determining the non-volatile content, by mass, of aqueous rosin-resin dispersions, using an oven. This method is applicable to resin dispersions having a...