NEN-EN-ISO 3673-2
Plastics - Epoxy resins - Part 2: Preparation of test specimens and determination of properties
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2000 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Thermosetting materials): | 83.080.10 |
scope:
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of epoxy resins. Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given here.
Document History
July 1, 2012
Plastics - Epoxy resins - Part 2: Preparation of test specimens and determination of properties of crosslinked epoxy resins
This part of ISO 3673 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of crosslinked epoxy resins. The properties determined have...
May 1, 2011
Plastics - Epoxy resins - Part 2: Preparation of test specimens and determination of properties
This part of ISO 3673 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of crosslinked epoxy resins. The properties determined have...
NEN-EN-ISO 3673-2
February 1, 2000
Plastics - Epoxy resins - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of epoxy resins. Requirements for handling test material and for conditioning both...
May 1, 1998
Plastics - Epoxy resins - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of epoxy resins. Requirements for handling test material and for conditioning both...