NEN-EN-ISO 3673-2

Plastics - Epoxy resins - Part 2: Preparation of test specimens and determination of properties

inactive
Organization: NEN
Publication Date: 1 May 2011
Status: inactive
Page Count: 15
ICS Code (Thermosetting materials): 83.080.10
scope:

This part of ISO 3673 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of crosslinked epoxy resins. The properties determined have been selected from the general test methods in ISO 10350-1:2007. Test methods for the determination of the properties of non-crosslinked epoxy resins are not included in this part of ISO 3673.

Document History

July 1, 2012
Plastics - Epoxy resins - Part 2: Preparation of test specimens and determination of properties of crosslinked epoxy resins
This part of ISO 3673 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of crosslinked epoxy resins. The properties determined have...
NEN-EN-ISO 3673-2
May 1, 2011
Plastics - Epoxy resins - Part 2: Preparation of test specimens and determination of properties
This part of ISO 3673 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of crosslinked epoxy resins. The properties determined have...
February 1, 2000
Plastics - Epoxy resins - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of epoxy resins. Requirements for handling test material and for conditioning both...
May 1, 1998
Plastics - Epoxy resins - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of epoxy resins. Requirements for handling test material and for conditioning both...
Advertisement