NEN-EN-ISO 3458
Plastics piping systems - Mechanical joints between fittings and pressure pipes - Test method for leaktightness under internal pressure
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2015 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
scope:
NEN-EN-ISO 3458 specifies the method of test for checking the leak tightness of assembled joints between mechanical fittings and plastic pressure pipes. The test applies regardless of the design and material of the fitting used for jointing plastic pipe. This test method is not applicable to fusion-welded joints.
Document History
NEN-EN-ISO 3458
May 1, 2015
Plastics piping systems - Mechanical joints between fittings and pressure pipes - Test method for leaktightness under internal pressure
NEN-EN-ISO 3458 specifies the method of test for checking the leak tightness of assembled joints between mechanical fittings and plastic pressure pipes. The test applies regardless of the design and...