NEN-EN-ISO 9967

Thermoplastics pipes - Determination of creep ratio

inactive
Organization: NEN
Publication Date: 1 April 1995
Status: inactive
Page Count: 20
ICS Code (Plastics pipes): 23.040.20
scope:

The principle of the method specified is placing a cut length of pipe between two parallel flat horizontal plates, applying a constant compressive force for 1000 h (42 days), recording the deflection of the pipe at specified intervals so as to prepare a plot of pipe deflection against time, analysing the linearity of the data and calculating the creep ratio. Applies to pipes having a circular cross-section.

Document History

February 1, 2016
Thermoplastics pipes - Determination of creep ratio
NEN-EN- ISO 9967 specifies a method for determining the creep ratio of thermoplastics pipes having a circular cross-section.
November 1, 2007
Thermoplastics pipes - Determination of creep ratio
This International Standard specifies a method for determining the creep ratio of thermoplastics pipes having a circular cross-section.
September 1, 2006
Thermoplastics pipes - Determination of creep ratio
This International Standard specifies a method for determining the creep ratio of thermoplastics pipes having a circular cross-section.
NEN-EN-ISO 9967
April 1, 1995
Thermoplastics pipes - Determination of creep ratio
The principle of the method specified is placing a cut length of pipe between two parallel flat horizontal plates, applying a constant compressive force for 1000 h (42 days), recording the deflection...
Advertisement