NEN-EN-ISO 9967
Thermoplastics pipes - Determination of creep ratio
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
NEN-EN- ISO 9967 specifies a method for determining the creep ratio of thermoplastics pipes having a circular cross-section.
Document History
NEN-EN-ISO 9967
February 1, 2016
Thermoplastics pipes - Determination of creep ratio
NEN-EN- ISO 9967 specifies a method for determining the creep ratio of thermoplastics pipes having a circular cross-section.
November 1, 2007
Thermoplastics pipes - Determination of creep ratio
This International Standard specifies a method for determining the creep ratio of thermoplastics pipes having a circular cross-section.
September 1, 2006
Thermoplastics pipes - Determination of creep ratio
This International Standard specifies a method for determining the creep ratio of thermoplastics pipes having a circular cross-section.
April 1, 1995
Thermoplastics pipes - Determination of creep ratio
The principle of the method specified is placing a cut length of pipe between two parallel flat horizontal plates, applying a constant compressive force for 1000 h (42 days), recording the deflection...