DSF/prCEN/TS 15722

Road transport and traffic telematics - ESafety - ECall minimum set of data (MSD)

pending
Organization: DS
Status: pending
Page Count: 12
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This Technical Specification defines the standard data concepts that comprise the ""Minimum Set of Data"" to be transferred from a vehicle to a ""Public Safety Answering Point"" (PSAP) in the event of a crash or emergency via an ""eCall"" communication session.
NOTE 1 The communications protocols and methods for the transmission of the eCall message are not specified in this Technical Specification.
NOTE 2 Additional data concepts may also be transferred, and any such data concepts should be registered using a data registry as defined in CEN ISO/TS 24978

Document History

July 14, 2009
Road transport and traffic telematics - eSafety - eCall minimum set of data (MSD)
This Technical Specification defines the standard data concepts that comprise the ""Minimum Set of Data"" to be transferred from a vehicle to a ""Public Safety Answering Point"" (PSAP) in the event...
DSF/prCEN/TS 15722
Road transport and traffic telematics - ESafety - ECall minimum set of data (MSD)
This Technical Specification defines the standard data concepts that comprise the ""Minimum Set of Data"" to be transferred from a vehicle to a ""Public Safety Answering Point"" (PSAP) in the event...
Advertisement