DS/CEN/TS 15722
Road transport and traffic telematics - eSafety - eCall minimum set of data (MSD)
| Organization: | DS |
| Publication Date: | 14 July 2009 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This Technical Specification defines the standard data concepts that comprise the ""Minimum Set of Data"" to be transferred from a vehicle to a ""Public Safety Answering Point"" (PSAP) in the event of a crash or emergency via an ""eCall"" communication session. NOTE 1 The communications protocols and methods for the transmission of the eCall message are not specified in this Standard. NOTE 2 Additional data concepts may also be transferred, and any such data concepts should be registered using a data registry as defined in prEN ISO 24978 (Intelligent transport systems - ITS Safety and emergency messages using any available wireless media - Data Registry procedures).
Document History