IEC 61892-6

Mobile and fixed offshore units – Electrical installations – Part 6: Installation

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2007
Status: inactive
Page Count: 36
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
scope:

This part of IEC 61892 contains provisions for the installation of electrical equipment in mobile and fixed units, including pipelines, pumping or "pigging" stations, compressor stations and exposed location single-buoy moorings, used in the offshore petroleum industry for drilling, production, processing and for storage purposes.

This standard applies to equipment in all installations, whether permanent, temporary, transportable or handheld, to a.c. installations up to and including 15 000 V, and d.c. installations up to and including 1 000 V.

This standard does not apply to electrical installations in rooms used for medical purposes, or in tankers.

Document History

April 1, 2019
Mobile and fixed offshore units – Electrical installations – Part 6: Installation
This part of IEC 61892 provides specific requirements for the installation of electrical equipment in mobile and fixed offshore units, including pipeline, pumping or "pigging" stations, compressor...
December 1, 2013
Mobile and fixed offshore units – Electrical installations – Part 6: Installation
A description is not available for this item.
IEC 61892-6
November 1, 2007
Mobile and fixed offshore units – Electrical installations – Part 6: Installation
This part of IEC 61892 contains provisions for the installation of electrical equipment in mobile and fixed units, including pipelines, pumping or "pigging" stations, compressor stations and exposed...
February 1, 1999
Mobile and Fixed Offshore Units - Electrical Installations - Part 6: Installation
This part of IEC 61892 contains provisions for the installation of electrical equipment in mobile and fixed units, including pipelines, pumping or "pigging" stations, compressor stations and exposed...

References

Advertisement