NEN-ISO 36

Rubber, vulcanized or thermoplastic - Determination of adhesion to textile fabrics

inactive
Organization: NEN
Publication Date: 1 November 2005
Status: inactive
Page Count: 14
ICS Code (Rubber): 83.060
ICS Code (Coated fabrics): 59.080.40
scope:

This International Standard specifies a method of test for measuring the force required to separate, by stripping, two plies of fabric bonded with rubber, or a rubber layer and a fabric ply bonded together. The method is applicable when the ply surfaces are approximately plane or when they are in the form of a cylinder having an internal diameter greater than approximately 50 mm.

Document History

March 1, 2020
Rubber, vulcanized or thermoplastic - Determination of adhesion to textile fabrics
This document specifies a method of test for measuring the force required to separate, by stripping, two plies of fabric bonded with rubber, or a rubber layer and a fabric ply bonded together. The...
June 1, 2017
Rubber, vulcanized or thermoplastic - Determination of adhesion to textile fabrics
NEN-ISO 36 specifies a method of test for measuring the force required to separate, by stripping, two plies of fabric bonded with rubber, or a rubber layer and a fabric ply bonded together. The...
September 1, 2011
Rubber, vulcanized or thermoplastic - Determination of adhesion to textile fabrics
This International Standard specifies a method of test for measuring the force required to separate, by stripping, two plies of fabric bonded with rubber, or a rubber layer and a fabric ply bonded...
NEN-ISO 36
November 1, 2005
Rubber, vulcanized or thermoplastic - Determination of adhesion to textile fabrics
This International Standard specifies a method of test for measuring the force required to separate, by stripping, two plies of fabric bonded with rubber, or a rubber layer and a fabric ply bonded...
December 1, 1999
Rubber, vulcanized or thermoplastic - Determination of adhesion to textile fabric
Specifies a method of test for measuring the force required to separate, by stripping, two plies of fabric bonded with rubber, or a rubber layer and a fabric ply bonded together. The method is...
Advertisement