NEN-ISO 36

Rubber, vulcanized or thermoplastic - Determination of adhesion to textile fabrics

inactive
Organization: NEN
Publication Date: 1 June 2017
Status: inactive
Page Count: 17
ICS Code (Rubber): 83.060
ICS Code (Coated fabrics): 59.080.40
scope:

NEN-ISO 36 specifies a method of test for measuring the force required to separate, by stripping, two plies of fabric bonded with rubber, or a rubber layer and a fabric ply bonded together. The method is applicable when the ply surfaces are approximately plane or when they are in the form of a cylinder having an internal diameter greater than approximately 50 mm. The method is not applicable when the ply surfaces contain sharp bends, angles or other gross irregularities which cannot be excluded when cutting out test pieces. This document does not apply to coated fabrics, which are tested in accordance with ISO 2411, or textile conveyor belts, which are tested in accordance with ISO 252.

Document History

March 1, 2020
Rubber, vulcanized or thermoplastic - Determination of adhesion to textile fabrics
This document specifies a method of test for measuring the force required to separate, by stripping, two plies of fabric bonded with rubber, or a rubber layer and a fabric ply bonded together. The...
NEN-ISO 36
June 1, 2017
Rubber, vulcanized or thermoplastic - Determination of adhesion to textile fabrics
NEN-ISO 36 specifies a method of test for measuring the force required to separate, by stripping, two plies of fabric bonded with rubber, or a rubber layer and a fabric ply bonded together. The...
September 1, 2011
Rubber, vulcanized or thermoplastic - Determination of adhesion to textile fabrics
This International Standard specifies a method of test for measuring the force required to separate, by stripping, two plies of fabric bonded with rubber, or a rubber layer and a fabric ply bonded...
November 1, 2005
Rubber, vulcanized or thermoplastic - Determination of adhesion to textile fabrics
This International Standard specifies a method of test for measuring the force required to separate, by stripping, two plies of fabric bonded with rubber, or a rubber layer and a fabric ply bonded...
December 1, 1999
Rubber, vulcanized or thermoplastic - Determination of adhesion to textile fabric
Specifies a method of test for measuring the force required to separate, by stripping, two plies of fabric bonded with rubber, or a rubber layer and a fabric ply bonded together. The method is...

References

Advertisement