NEN-ISO 2631-1
Mechanical vibrations - Evaluation of human exposure to whole-body vibration - Part 1: General requirements
| Organization: | NEN |
| Publication Date: | 1 September 1987 |
| Status: | inactive |
| ICS Code (Vibration and shock with respect to human beings): | 13.160 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This part of ISO 2631 defines and gives numerical values for limits of exposure for vibrations transmitted from solid surfaces to the human body in the frequency range 1 to 80 Hz. It may be applied, within the specified frequency range, to periodic vibrations and to random or non-periodic vibrations with a distributed frequency spectrum. Provisionally, it may also be applied to continuous shock-type excitation in so far as the energy in question is contained within the 1 to 80 Hz band. This part of ISO 2631 is applicable only to situations involving people in normal health: That is, persons who are considered fit to carry out normal living routines, including travel, and to undergo the stress of a typical working day or shift.
Document History