NEN-ISO 2631-1/A1
Mechanical vibration and shock - Evaluation of human exposure to whole-body vibration - Part 1: General requirements
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2010 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Vibration and shock with respect to human beings): | 13.160 |
| ICS Code (Safety of machinery): | 13.110 |
Document History
NEN-ISO 2631-1/A1
July 1, 2010
Mechanical vibration and shock - Evaluation of human exposure to whole-body vibration - Part 1: General requirements
A description is not available for this item.
June 1, 1997
Mechanical vibration and shock - Evaluation of human exposure to whole-body vibration - Part 1: General requirements (ISO 2631-1:1997)
Defines methods for the mesurement of periodic, random and transient whole-body vibration. It indicates the principal factors that combine to determine the degree to which a vibration exposure will...
September 1, 1987
Mechanical vibrations - Evaluation of human exposure to whole-body vibration - Part 1: General requirements
This part of ISO 2631 defines and gives numerical values for limits of exposure for vibrations transmitted from solid surfaces to the human body in the frequency range 1 to 80 Hz. It may be applied,...