NEN-ISO 6722

Road vehicles - 60 V and 600 V single-core cables - Dimensions, test methods and requirements

inactive
Organization: NEN
Publication Date: 1 June 2002
Status: inactive
Page Count: 44
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This International Standard specifies dimensions, test methods and requirements for the following single-core cables: - 60 V cables intended for use in road vehicle applications where the nominal system voltage is u 60 V d.c.; - 600 V cables intended for use in road vehicle applications where the nominal system voltage is in the range of from 60 V d.c. to 600 V d.c. inclusive. It also covers individual cores of multi-core cables falling within these parameters. It is applicable to eight temperature classes, each with its own temperature range, as follows: Class A -40 °C to 85 °C; Class B -40 °C to 100 °C; Class C -40 °C to 125 °C; Class D -40 °C to 150 °C; Class E -40 °C to 175 °C; Class F -40 °C to 200 °C; Class G -40 °C to 225 °C; Class H -40 °C to 250 °C.

Document History

August 1, 2006
Road vehicles - 60 V and 600 V single-core cables - Dimensions, test methods and requirements
This International Standard specifies the dimensions, test methods, and requirements for single-core 60 V cables intended for use in road vehicle applications where the nominal system voltage is u...
NEN-ISO 6722
June 1, 2002
Road vehicles - 60 V and 600 V single-core cables - Dimensions, test methods and requirements
This International Standard specifies dimensions, test methods and requirements for the following single-core cables: - 60 V cables intended for use in road vehicle applications where the nominal...
Advertisement