NEN-ISO 6722
Road vehicles - 60 V and 600 V single-core cables - Dimensions, test methods and requirements
| Organization: | NEN |
| Publication Date: | 1 August 2006 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This International Standard specifies the dimensions, test methods, and requirements for single-core 60 V cables intended for use in road vehicle applications where the nominal system voltage is u (60 V d.c. or 25 V a.c.). It also specifies additional test methods and/or requirements for 600 V cables intended for use in road vehicle applications where the nominal system voltage is (60 V d.c. or 25 V a.c.) to u (600 V d.c. or 600 V a.c.). It also applies to individual cores in multi-core cables. Eight temperature classes are defined in Table 1.
Document History