NEN-ISO 6987
Indexable hard material inserts with rounded corners, with partly cylindrical fixing hole - Dimensions
inactive
| Organization: | NEN |
| Publication Date: | 1 August 1998 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Cutting tools in general): | 25.100.01 |
scope:
Specifies the dimensions of hard material inserts with rounded corners, and with a partly cylindrical fixing hole. These inserts are primarily intended to be mounted on turning and boring tools by a countersunk head screw or any other fixing element, such as a pin lock.
Document History
February 1, 2012
Indexable hard material inserts with rounded corners, with partly cylindrical fixing hole - Dimensions
This International Standard specifies the dimensions of hard material inserts with rounded corners and with a partly cylindrical fixing hole. These inserts are primarily intended to be mounted on...
NEN-ISO 6987
August 1, 1998
Indexable hard material inserts with rounded corners, with partly cylindrical fixing hole - Dimensions
Specifies the dimensions of hard material inserts with rounded corners, and with a partly cylindrical fixing hole. These inserts are primarily intended to be mounted on turning and boring tools by a...