NEN-ISO 6987
Indexable hard material inserts with rounded corners, with partly cylindrical fixing hole - Dimensions
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2012 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Cutting tools in general): | 25.100.01 |
scope:
This International Standard specifies the dimensions of hard material inserts with rounded corners and with a partly cylindrical fixing hole. These inserts are primarily intended to be mounted on turning and boring tools using a countersunk head screw or any other fixing element, such as a pin lock.
Document History
NEN-ISO 6987
February 1, 2012
Indexable hard material inserts with rounded corners, with partly cylindrical fixing hole - Dimensions
This International Standard specifies the dimensions of hard material inserts with rounded corners and with a partly cylindrical fixing hole. These inserts are primarily intended to be mounted on...
August 1, 1998
Indexable hard material inserts with rounded corners, with partly cylindrical fixing hole - Dimensions
Specifies the dimensions of hard material inserts with rounded corners, and with a partly cylindrical fixing hole. These inserts are primarily intended to be mounted on turning and boring tools by a...