NEN-ISO/IEC 10373-2

Identification cards - Test methods - Part 2: Cards with magnetic stripes

inactive
Organization: NEN
Publication Date: 1 May 2006
Status: inactive
Page Count: 37
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards, which may be ISO/IEC 7810 or one or more of the supplementary standards that define the information storage technologies employed in identification card applications. This part of ISO/IEC 10373 defines test methods which are specific to magnetic stripe technology.

Document History

January 1, 2015
Identification cards - Test methods - Part 2: Cards with magnetic stripes
NEN-SO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base...
Identification cards - Test methods - Part 2: Cards with magnetic stripes
A description is not available for this item.
NEN-ISO/IEC 10373-2
May 1, 2006
Identification cards - Test methods - Part 2: Cards with magnetic stripes
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
Advertisement