NEN-ISO/IEC 10373-2/C1
Identification cards - Test methods - Part 2: Cards with magnetic stripes
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2010 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
January 1, 2015
Identification cards - Test methods - Part 2: Cards with magnetic stripes
NEN-SO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base...
NEN-ISO/IEC 10373-2/C1
May 1, 2010
Identification cards - Test methods - Part 2: Cards with magnetic stripes
A description is not available for this item.
May 1, 2006
Identification cards - Test methods - Part 2: Cards with magnetic stripes
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...