NEN-ISO/IEC 29341-12-11
Information technology – UPnP Device Architecture – Part 12-11: Remote User Interface Device Control Protocol – Remote User Interface Client Service
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2009 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This service definition is compliant with the UPnP Device Architecture version 1.0. This service is required for all Remote UI server devices. It is specified in: urn:schemas-upnp-org
Document History
June 1, 2015
Information technology - UPnP Device Architecture - Part 12-11: Remote User Interface Device Control Protocol - Remote User Interface Server Service
This service definition is compliant with the UPnP Device Architecture version 1.0. This service is required for all Remote UI server devices. It is specified in:...
NEN-ISO/IEC 29341-12-11
February 1, 2009
Information technology – UPnP Device Architecture – Part 12-11: Remote User Interface Device Control Protocol – Remote User Interface Client Service
This service definition is compliant with the UPnP Device Architecture version 1.0. This service is required for all Remote UI server devices. It is specified in:...