NEN-ISO/IEC 29341-12-11

Information technology - UPnP Device Architecture - Part 12-11: Remote User Interface Device Control Protocol - Remote User Interface Server Service

active, Most Current
Organization: NEN
Publication Date: 1 June 2015
Status: active
Page Count: 29
ICS Code (Interface and interconnection equipment): 35.200
scope:

This service definition is compliant with the UPnP Device Architecture version 1.0. This service is required for all Remote UI server devices. It is specified in: urn:schemas-upnp-org:service:RemoteUIServerDevice

Document History

NEN-ISO/IEC 29341-12-11
June 1, 2015
Information technology - UPnP Device Architecture - Part 12-11: Remote User Interface Device Control Protocol - Remote User Interface Server Service
This service definition is compliant with the UPnP Device Architecture version 1.0. This service is required for all Remote UI server devices. It is specified in:...
February 1, 2009
Information technology – UPnP Device Architecture – Part 12-11: Remote User Interface Device Control Protocol – Remote User Interface Client Service
This service definition is compliant with the UPnP Device Architecture version 1.0. This service is required for all Remote UI server devices. It is specified in:...
Advertisement