NEN - NPR-CEN/TR 13445-9
Unfired pressure vessels - Part 9: Conformance of the EN 13445 series to ISO 16528
active
| Organization: | NEN |
| Publication Date: | 1 July 2011 |
| Status: | active |
| Page Count: | 43 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
NPR-CEN/TR 13445-9 details the conformance of the EN 13445 series for "Unfired pressure vessels" to ISO 16528-1 "Boilers and pressure vessels - Part 1: Performance requirements". This Technical Report applies to vessels of steel construction. It is envisaged that future editions will include spheroidal graphite cast iron and aluminium vessels.
Document History
July 1, 2011
Unfired pressure vessels - Part 9: Conformance of the EN 13445 series to ISO 16528
NPR-CEN/TR 13445-9 details the conformance of the EN 13445 series for "Unfired pressure vessels" to ISO 16528-1 "Boilers and pressure vessels - Part 1: Performance requirements". This Technical...
NPR-CEN/TR 13445-9
July 1, 2011
Unfired pressure vessels - Part 9: Conformance of the EN 13445 series to ISO 16528
NPR-CEN/TR 13445-9 details the conformance of the EN 13445 series for "Unfired pressure vessels" to ISO 16528-1 "Boilers and pressure vessels - Part 1: Performance requirements". This Technical...
May 1, 2007
Unfired pressure vessels - Part 9: Conformance of the EN 13445 series to ISO 16528
This CEN Technical Report details the conformance of the EN 13445 series for "Unfired pressure vessels" to ISO 16528-1 "Boilers and pressure vessels - Part 1: Performance Requirements". This edition...