NEN - NPR-CEN/TR 13445-9
Unfired pressure vessels - Part 9: Conformance of the EN 13445 series to ISO 16528
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2011 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
NPR-CEN/TR 13445-9 details the conformance of the EN 13445 series for "Unfired pressure vessels" to ISO 16528-1 "Boilers and pressure vessels - Part 1: Performance requirements". This Technical Report applies to vessels of steel construction. It is envisaged that future editions will include spheroidal graphite cast iron and aluminium vessels.
Document History
NPR-CEN/TR 13445-9
July 1, 2011
Unfired pressure vessels - Part 9: Conformance of the EN 13445 series to ISO 16528
NPR-CEN/TR 13445-9 details the conformance of the EN 13445 series for "Unfired pressure vessels" to ISO 16528-1 "Boilers and pressure vessels - Part 1: Performance requirements". This Technical...
July 1, 2011
Unfired pressure vessels - Part 9: Conformance of the EN 13445 series to ISO 16528
NPR-CEN/TR 13445-9 details the conformance of the EN 13445 series for "Unfired pressure vessels" to ISO 16528-1 "Boilers and pressure vessels - Part 1: Performance requirements". This Technical...
May 1, 2007
Unfired pressure vessels - Part 9: Conformance of the EN 13445 series to ISO 16528
This CEN Technical Report details the conformance of the EN 13445 series for "Unfired pressure vessels" to ISO 16528-1 "Boilers and pressure vessels - Part 1: Performance Requirements". This edition...