NEN - NPR 6791

Masonry structures - Simple design rules, based on NEN 6790

inactive
Organization: NEN
Publication Date: 1 December 1991
Status: inactive
Page Count: 12
ICS Code (Masonry): 91.080.30
scope:

This Dutch Code of Practice is meant to be applied for masonry structures and gives tables for the determination of the minimum required thickness of load bearing walls in dwellings and dwellings-buildings and conditions on which no calculations need to be carried out for facade walls and for the stability of building structures. Besides, the determination of the characteristic value of the flexural stength is given. If NPR 6791:1991 is fulfilled, also the concerning aspects in NEN 6790:1991 have been fulfilled.

Document History

May 1, 2009
Masonry structures - Simple design rules, based on NEN 6790:2005
A description is not available for this item.
February 1, 2009
Masonry structures - Simple design rules, based on NEN 6790:2005
A description is not available for this item.
April 1, 1994
Masonry structures - Simple design rules, based on NEN 6790
This Dutch Code of Practice is meant to be applied for masonry structures and gives tables for the determination of the minimum required thickness of load bearing walls in dwellings and...
September 1, 1993
Masonry structures - Simple design rules, based on NEN 6790
A description is not available for this item.
NPR 6791
December 1, 1991
Masonry structures - Simple design rules, based on NEN 6790
This Dutch Code of Practice is meant to be applied for masonry structures and gives tables for the determination of the minimum required thickness of load bearing walls in dwellings and...
Advertisement