NEN 10908/A1

Compact disc digital audio system

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1993
Status: inactive
ICS Code (Audio systems): 33.160.30
scope:

It is proposed to standardize a compact disc with a diameter of 80 mm, in addition to the compact disc with a diameter of 120 mm. The following additions to this standard are proposed. The small compact disc will be referred to as 8 cm-CD.

Document History

NEN 10908/A1
October 1, 1993
Compact disc digital audio system
It is proposed to standardize a compact disc with a diameter of 80 mm, in addition to the compact disc with a diameter of 120 mm. The following additions to this standard are proposed. The small...
April 1, 1993
Compact disc digital audio system
This standard is applicable to a prerecorded optical reflective digital audio disc system. This standard defines those parameters of compact discs that effect interchangeability between discs and...

References

Advertisement