NEN 10908

Compact disc digital audio system

inactive
Organization: NEN
Publication Date: 1 April 1993
Status: inactive
ICS Code (Audio systems): 33.160.30
scope:

This standard is applicable to a prerecorded optical reflective digital audio disc system. This standard defines those parameters of compact discs that effect interchangeability between discs and players. It is also intended as a reference for manufacturers wishing to produce discs and/or players that conform to the system described in this standard.

Document History

October 1, 1993
Compact disc digital audio system
It is proposed to standardize a compact disc with a diameter of 80 mm, in addition to the compact disc with a diameter of 120 mm. The following additions to this standard are proposed. The small...
NEN 10908
April 1, 1993
Compact disc digital audio system
This standard is applicable to a prerecorded optical reflective digital audio disc system. This standard defines those parameters of compact discs that effect interchangeability between discs and...

References

Advertisement