NEN-EN 1120

Plastics piping systems - Glass-reinforced thermosetting plastics (GRP) pipes and fittings - Determination of the resistance to chemical attack from the inside of a section in a deflected condition

inactive
Organization: NEN
Publication Date: 1 September 1993
Status: inactive
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

Specifies a method for determining the chemical resistance properties of glass-reinforced thermosetting plastics (GRP) pipes and fittings in a deflected condition for nominal sizes DN 100 and larger. In conjunction with EN 705 this standard provides a method for evaluating the effect of a chemical environment on the interior of a pipe or fitting after a specified period of time.

Document History

April 1, 1996
Plastics piping systems - Glass-reinforced thermosetting plastics (GRP) pipes and fittings - Determination of the resistance to chemical attack from the inside of a section in a deflected condition
Specifies a method for determining the chemical resistance properties of glass-reinforced thermosetting plastics (GRP) pipes and fittings in a deflected condition for nominal sizes DN 100 and larger....
NEN-EN 1120
September 1, 1993
Plastics piping systems - Glass-reinforced thermosetting plastics (GRP) pipes and fittings - Determination of the resistance to chemical attack from the inside of a section in a deflected condition
Specifies a method for determining the chemical resistance properties of glass-reinforced thermosetting plastics (GRP) pipes and fittings in a deflected condition for nominal sizes DN 100 and larger....
Advertisement