NEN-EN 1120
Plastics piping systems - Glass-reinforced thermosetting plastics (GRP) pipes and fittings - Determination of the resistance to chemical attack from the inside of a section in a deflected condition
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 1996 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
Specifies a method for determining the chemical resistance properties of glass-reinforced thermosetting plastics (GRP) pipes and fittings in a deflected condition for nominal sizes DN 100 and larger. In conjunction with EN 705 this standard provides a method for evaluating the effect of a chemical environment on the interior of a pipe or fitting after a specified period of time.
Document History
NEN-EN 1120
April 1, 1996
Plastics piping systems - Glass-reinforced thermosetting plastics (GRP) pipes and fittings - Determination of the resistance to chemical attack from the inside of a section in a deflected condition
Specifies a method for determining the chemical resistance properties of glass-reinforced thermosetting plastics (GRP) pipes and fittings in a deflected condition for nominal sizes DN 100 and larger....
September 1, 1993
Plastics piping systems - Glass-reinforced thermosetting plastics (GRP) pipes and fittings - Determination of the resistance to chemical attack from the inside of a section in a deflected condition
Specifies a method for determining the chemical resistance properties of glass-reinforced thermosetting plastics (GRP) pipes and fittings in a deflected condition for nominal sizes DN 100 and larger....