NEN-EN 12167
Copper and copper alloys - Profiles and rectangular bar for general purposes
| Organization: | NEN |
| Publication Date: | 1 October 1995 |
| Status: | inactive |
| ICS Code (Copper products): | 77.150.30 |
scope:
This standard specifies the composition, property requirements and dimensional tolerances for copper and copper alloy profiles and rectangular bars supplied in straight lengths. Applies to rectangular bar with thicknesses from 3 mm up to and including 60 mm and with widths from 6 mm up to and including 120 mm. The sampling procedures, the methods of test for verification of conformity to the requirements of this standard, and the delivery conditions are also specified.
Document History