NEN-EN 12167

Copper and copper alloys - Profiles and bars for general purposes

pending
Organization: NEN
Publication Date: 1 September 2022
Status: pending
Page Count: 52
ICS Code (Copper products): 77.150.30
scope:

This document specifies the composition, property requirements and dimensional tolerances for copper alloy profiles including L-, T-, U-shaped cross-sections, and bars, finally produced by drawing or extruding.

This document applies to profiles with L-, T- and U-shaped cross-sections which would fit within a circumscribing circle of a maximum 180 mm diameter and to bars with thicknesses from 3 mm up to and including 60 mm and with widths from 6 mm up to and including 120 mm.

The sampling procedures, the methods of test for verification of conformity to the requirements of this document, are also specified.

Document History

NEN-EN 12167
September 1, 2022
Copper and copper alloys - Profiles and bars for general purposes
This document specifies the composition, property requirements and dimensional tolerances for copper alloy profiles including L-, T-, U-shaped cross-sections, and bars, finally produced by drawing or...
July 1, 2016
Copper and copper alloys - Profiles and bars for general purposes
NEN-EN 12167 specifies the composition, property requirements and dimensional tolerances for copper alloy profiles including L-, T-, U-shaped cross-sections, and bars, finally produced by drawing or...
November 1, 2015
Copper and copper alloys - Profiles and bars for general purposes
NEN-EN 12167 specifies the composition, property requirements and dimensional tolerances for copper alloy profiles including L-, T-, U-shaped cross-sections, and bars, finally produced by drawing or...
June 1, 2011
Copper and copper alloys - Profiles and bars for general purposes
This European Standard specifies the composition, property requirements and dimensional tolerances for copper alloy hollow rod, finally produced by drawing or extruding, specifically intended for...
April 1, 2009
Copper and copper alloys - Profiles and rectangular bars for general purposes
This European Standard specifies the composition, property requirements and dimensional tolerances for copper alloy hollow rod, finally produced by drawing or extruding, specifically intended for...
February 1, 1998
Copper and copper alloys - Profiles and rectangular bar for general purposes
This standard specifies the composition, property requirements and dimensional tolerances for copper and copper alloy profiles and rectangular bars supplied in straight lengths. Applies to...
October 1, 1995
Copper and copper alloys - Profiles and rectangular bar for general purposes
This standard specifies the composition, property requirements and dimensional tolerances for copper and copper alloy profiles and rectangular bars supplied in straight lengths. Applies to...

References

Advertisement