NEN-EN 12668-3
Non-destructive testing - Characterization and verification of ultrasonic examination equipment - Part 3: Combined equipment
| Organization: | NEN |
| Publication Date: | 1 January 1997 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Non-destructive testing): | 19.100 |
scope:
Describes methods and acceptance criteria for verifying the performance of ultrasonic equipment (i.e. instrument and probe combined as defined in prEN 12668-1:1999 and prEN 12668-2:1998) by the use of appropriate standard calibration blocks. These methods are not intended to prove the suitability of the equipment for particular applications. The methods described are suitable for the use by operators working under site or shop floor conditions. The methods only apply to pulse echo equipment using A-scan presentation, with gain controls or attenuators calibrated in steps not greater than 2 dB and used essentially in contact testing. These methods are specifically intended for manual testing equipment. For automated testing different tests can be needed to ensure satisfactory performance.
Document History