NEN-EN 12668-3

Non-destructive testing - Characterization and verification of ultrasonic examination equipment - Part 3: Combined equipment

inactive
Organization: NEN
Publication Date: 1 March 2000
Status: inactive
Page Count: 17
ICS Code (Non-destructive testing): 19.100
scope:

Describes methods and acceptance criteria for verifying the performance of ultrasonic equipment (i.e. instrument and probe combined as defined in prEN 12668-1:1999 and prEN 12668-2:1998) by the use of appropriate standard calibration blocks. These methods are not intended to prove the suitability of the equipment for particular applications. The methods described are suitable for the use by operators working under site or shop floor conditions. The methods only apply to pulse echo equipment using A-scan presentation, with gain controls or attenuators calibrated in steps not greater than 2 dB and used essentially in contact testing. These methods are specifically intended for manual testing equipment. For automated testing different tests can be needed to ensure satisfactory performance.

Document History

November 1, 2013
Non-destructive testing - Characterization and verification of ultrasonic examination equipment - Part 3: Combined equipment
This European Standard describes methods and acceptance criteria for verifying the performance of ultrasonic equipment (i.e. instrument and probe combined as defined in EN 12668-1 and EN 12668-2) by...
May 1, 2013
Non-destructive testing - Characterization and verification of ultrasonic examination equipment - Part 3: Combined equipment
This European Standard describes methods and acceptance criteria for verifying the performance of ultrasonic equipment (i.e. instrument and probe combined as defined in EN 12668-1 and EN 12668-2) by...
August 1, 2004
Non-destructive testing - Characterization and verification of ultrasonic examination equipment - Part 3: Combined equipment
A description is not available for this item.
January 1, 2004
Non-destructive testing - Characterization and verification of ultrasonic examination equipment - Part 3: Combined equipment
A description is not available for this item.
NEN-EN 12668-3
March 1, 2000
Non-destructive testing - Characterization and verification of ultrasonic examination equipment - Part 3: Combined equipment
Describes methods and acceptance criteria for verifying the performance of ultrasonic equipment (i.e. instrument and probe combined as defined in prEN 12668-1:1999 and prEN 12668-2:1998) by the use...
January 1, 1997
Non-destructive testing - Characterization and verification of ultrasonic examination equipment - Part 3: Combined equipment
Describes methods and acceptance criteria for verifying the performance of ultrasonic equipment (i.e. instrument and probe combined as defined in prEN 12668-1:1999 and prEN 12668-2:1998) by the use...
Advertisement