NEN-EN 12735-1

Copper and copper alloys - Seamless, round copper tubes for air conditioning and refrigeration - Part 1: Tubes for piping systems

inactive
Organization: NEN
Publication Date: 1 January 2009
Status: inactive
Page Count: 20
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes used for refrigeration and air-conditioning piping systems (i.e. piping, connections, repairs). It is applicable to tubes with an outside diameter from 3 mm up to and including 133 mm. These tubes are supplied in straight lengths in the material conditions hard or half-hard, or in coils in the annealed material condition.

Document History

March 1, 2020
Copper and copper alloys - Seamless, round tubes for air conditioning and refrigeration - Part 1: Tubes for piping systems
This document specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper and copper alloy tubes used for refrigeration and air-conditioning piping systems...
November 1, 2018
Copper and copper alloys - Seamless, round tubes for air conditioning and refrigeration - Part 1: Tubes for piping systems
This document specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper and copper alloy tubes used for refrigeration and air-conditioning piping systems...
June 1, 2016
Copper and copper alloys - Seamless, round tubes for air conditioning and refrigeration - Part 1: Tubes for piping systems
NEN-EN 12735-1 specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper and copper alloy tubes used for refrigeration and air-conditioning piping...
September 1, 2015
Copper and copper alloys - Seamless, round tubes for air conditioning and refrigeration - Part 1: Tubes for piping systems
NEN-EN 12735-1 specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper and copper alloy tubes used for refrigeration and air-conditioning piping...
August 1, 2010
Copper and copper alloys - Seamless, round copper tubes for air conditioning and refrigeration - Part 1: Tubes for piping systems
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes used for refrigeration and air-conditioning piping systems (i.e....
NEN-EN 12735-1
January 1, 2009
Copper and copper alloys - Seamless, round copper tubes for air conditioning and refrigeration - Part 1: Tubes for piping systems
This European Standard specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes used for refrigeration and air-conditioning piping systems (i.e....
April 1, 2005
copper and copper alloys - Seamless, round copper tubes for air conditioning and refrigeration - Part 1: Tubes for piping systems
A description is not available for this item.
November 1, 2004
Copper and copper alloys - Seamless, round copper tubes for air conditioning and refrigeration - Part 1: Tubes for piping systems
A description is not available for this item.
May 1, 2001
Copper and copper alloys - Seamless, round copper tubes for air conditioning and refrigeration - Part 1: Tubes for piping systems
Specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes used for refrigeration and air-conditioning piping systems (i.e. piping, connections,...
February 1, 1997
Copper and copper alloys - Seamless, round copper tubes for air conditioning and refrigeration - Part 1: Tubes for piping systems
Specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper tubes used for refrigeration and air-conditioning piping systems (i.e. piping, connections,...

References

Advertisement