NEN-EN 12735-1
Copper and copper alloys - Seamless, round tubes for air conditioning and refrigeration - Part 1: Tubes for piping systems
| Organization: | NEN |
| Publication Date: | 1 November 2018 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
scope:
This document specifies the requirements, sampling, test methods and conditions of delivery for seamless round copper and copper alloy tubes used for refrigeration and air-conditioning piping systems (i.e. piping, connections and repairs).
It is applicable to tubes with an outside diameter from 3 mm up to and including 219 mm.
Tubes made of the copper-grade Cu-DHP are supplied in straight lengths in the material conditions hard or half-hard, or in coils in the annealed material condition.
Tubes made of the alloy CuFe2P are supplied in straight length in the material conditions hard or annealed.
Document History