DS/EN 10210-2/AC
Hot finished structural hollow sections of non-alloy and fine grain steels - Part 2: Tolerances, dimensions and sectional properties
| Organization: | DS |
| Publication Date: | 29 May 2007 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
scope:
This part of EN 10210 specifies tolerances for hot finished circular, square, rectangular and elliptical structural hollow sections, manufactured in wall thicknesses up to 120 mm, in the following size ranges: Circular: Outside diameters up to 2 500 mm Square: Outside dimensions up to 800 mm x 800 mm Rectangular: Outside dimensions up to 750 mm x 500 mm Elliptical: Outside dimensions up to 500 mm x 250 mm The formulae for calculating sectional properties of sections manufactured to the dimensional tolerances of this standard, to be used for the purposes of structural design, are given in Annex A. Dimensions and sectional properties for a limited range of sizes are given in Annex B. Technical delivery conditions are specified in EN 10210-1.
Document History