DSF/PREN 10210-2

Hot finished structural steel hollow sections - Part 2: Technical delivery conditions

pending
Organization: DS
Status: pending
Page Count: 43
ICS Code (Steel pipes and tubes for specific use): 77.140.75
scope:

This part of this European Standard specifies technical delivery conditions for hot-finished seamless, electric welded and submerged arc welded steel structural hollow sections of circular, square, rectangular or elliptical forms. It applies to hollow sections formed hot, with or without subsequent heat treatment, or formed cold with subsequent heat treatment above 580 °C to obtain equivalent mechanical conditions to those obtained in the hot formed product. The general conditions (product characteristics, test methods and performance criteria that apply under the Construction Products Regulations) are specified in prEN 10210-1 and the requirements for tolerances, dimensions and sectional properties in prEN 10210-3. NOTE 1 prEN 10210-1 covers provision of the Construction Products Regulations (CPR) to fulfil European law for construction products. The technical delivery conditions are described within prEN 10210-2 in combination with Clauses 2, 3, 4, 5, 7 and 8 of prEN 10210-1. NOTE 2 The attention of users is drawn to the fact that whilst cold formed grades in prEN 10219-2 can have equivalent mechanical properties to hot-finished grades in prEN 10210-2 the sectional properties of square and rectangular hollow sections in prEN 10210-3 and prEN 10219-3 are not equivalent. NOTE 3 A range of material grades is specified in this standard and the user should select the grade most appropriate to the intended use and service conditions. The grades and mechanical properties of the finished hollow sections are comparable with those in EN 10025-2, EN 10025-3, EN 10025-4, EN 10025-5 and EN 10025-6. NOTE 4 Seamless and welded hollow sections for offshore structures are covered in EN 10225.

Document History

May 13, 2019
Hot finished steel structural hollow sections – Part 2: Tolerances, dimensions and sectional properties
This document specifies tolerances for hot finished circular, square, rectangular and elliptical structural hollow sections, manufactured in wall thicknesses up to 120 mm, in the following size...
October 20, 2008
Hot finished structural hollow sections of non-alloy and fine grain steels – Part 2: Tolerances, dimensions and sectional properties
This part of EN 10210 specifies tolerances for hot finished circular, square, rectangular and elliptical structural hollow sections, manufactured in wall thicknesses up to 120 mm, in the following...
May 29, 2007
Hot finished structural hollow sections of non-alloy and fine grain steels - Part 2: Tolerances, dimensions and sectional properties
This part of EN 10210 specifies tolerances for hot finished circular, square, rectangular and elliptical structural hollow sections, manufactured in wall thicknesses up to 120 mm, in the following...
May 11, 2006
Hot finished structural hollow sections of non-alloy and fine grain steels - Part 2: Tolerances, dimensions and sectional properties
This part of EN 10210 specifies tolerances for hot finished circular, square, rectangular and elliptical structural hollow sections, manufactured in wall thicknesses up to 120 mm, in the following...
January 2, 1998
Hot finished structural hollow sections of non-alloy and fine grain structural steels - Part 2: Tolerances, dimensions and sectional properties
This part of this European Standard specifies the tolerances for hot finished circular, square and rectangular structural hollow sections and gives the dimensions and sectional properties for a range...
DSF/PREN 10210-2
Hot finished structural steel hollow sections - Part 2: Technical delivery conditions
This part of this European Standard specifies technical delivery conditions for hot-finished seamless, electric welded and submerged arc welded steel structural hollow sections of circular, square,...
Advertisement