NEN-EN 13722
Furniture - Assessment of the surface gloss
| Organization: | NEN |
| Publication Date: | 1 July 2004 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Furniture): | 97.140 |
scope:
This document specifies a method for the assessment of the surface gloss of furniture surfaces using three reflectometer geometries, 20°, 60° or 85° and relates to rigid surfaces of all finished products regardless of materials, except for finishes on leather and fabrics, which are excluded from this document. The test is intended to be carried out on finished furniture, but can be carried out on test panels of the same material, finished in an identical manner to the finished product, and of a size sufficient to meet the requirements of the test. It is not applicable for finishes on some metallic paints and pearly coatings.
Document History