NEN-EN 13722

Furniture - Assessment of the surface gloss

inactive
Organization: NEN
Publication Date: 1 November 1999
Status: inactive
Page Count: 8
ICS Code (Furniture): 97.140
scope:

This document specifies a method for the assessment of the surface gloss of furniture surfaces using three reflectometer geometries, 20°, 60° or 85° and relates to rigid surfaces of all finished products regardless of materials, except for finishes on leather and fabrics, which are excluded from this document. The test is intended to be carried out on finished furniture, but can be carried out on test panels of the same material, finished in an identical manner to the finished product, and of a size sufficient to meet the requirements of the test. It is not applicable for finishes on some metallic paints and pearly coatings.

Document History

July 1, 2004
Furniture - Assessment of the surface gloss
This document specifies a method for the assessment of the surface gloss of furniture surfaces using three reflectometer geometries, 20°, 60° or 85° and relates to rigid surfaces of all finished...
NEN-EN 13722
November 1, 1999
Furniture - Assessment of the surface gloss
This document specifies a method for the assessment of the surface gloss of furniture surfaces using three reflectometer geometries, 20°, 60° or 85° and relates to rigid surfaces of all finished...
Advertisement