NEN-EN 14540+A1
Fire-fighting hoses - Non-percolating layflat hoses for fixed systems
| Organization: | NEN |
| Publication Date: | 1 April 2007 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
This European Standard specifies the requirements and test methods for non-percolating layflat hoses for fixed systems. The hoses are intended for use at a maximum working pressure of 1,5 MPa over a range of inside diameters from 25 mm to 52 mm. The standard applies exclusively to hoses for fire-fighting purposes intended for use at a minimum ambient temperature of -20 °C in normal conditions, and a minimum temperature of -30 °C in colder climatic conditions. Hoses conforming to this standard should be used with fire hose couplings conforming to the relevant national standards for couplings. !Hoses in marine applications and/or aggressive environments to be used with wall hydrants as specified in EN 671-2 can conform to the requirements of this standard."
Document History