NEN-EN 14540

Fire-fighting hoses - Non-percolating layflat hoses for fixed systems

active, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: active
Page Count: 16
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Fire-fighting): 13.220.10
scope:

NEN-EN 14540 specifies the requirements and test methods for non-percolating layflat hoses for fixed systems. The hoses are intended for use at a maximum working pressure of 1,5 MPa over a range of inside diameters from 25 mm to 52 mm. This European Standard applies exclusively to hoses for fire-fighting purposes intended for use at a minimum ambient temperature of -20 °C in normal conditions, and a minimum temperature of -30 °C in colder climatic conditions and a maximum ambient temperature of +60 °C. Hoses conforming to this standard should be used with fire hose couplings conforming to the relevant national standards for couplings.

Document History

NEN-EN 14540
July 1, 2014
Fire-fighting hoses - Non-percolating layflat hoses for fixed systems
NEN-EN 14540 specifies the requirements and test methods for non-percolating layflat hoses for fixed systems. The hoses are intended for use at a maximum working pressure of 1,5 MPa over a range of...
October 1, 2012
Fire-fighting hoses - Non-percolating layflat hoses for fixed systems
NEN-EN 14540 specifies the requirements and test methods for non-percolating layflat hoses for fixed systems. The hoses are intended for use at a maximum working pressure of 1,5 MPa over a range of...
April 1, 2007
Fire-fighting hoses - Non-percolating layflat hoses for fixed systems
This European Standard specifies the requirements and test methods for non-percolating layflat hoses for fixed systems. The hoses are intended for use at a maximum working pressure of 1,5 MPa over a...
December 1, 2006
Fire-fighting hoses - Non-percolating layflat hoses for fixed systems
This European Standard specifies the requirements and test methods for non-percolating layflat hoses for fixed systems. The hoses are intended for use at a maximum working pressure of 1,5 MPa over a...
May 1, 2004
Fire-fighting hoses - Non-percolating layflat hoses for fixed systems
This European Standard specifies the requirements and test methods for non-percolating layflat hoses for fixed systems. The hoses are intended for use at a maximum working pressure of 1,5 MPa over a...
Advertisement