NEN-EN 50377-6-1

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 6-1: SC-RJ terminated on IEC 60793-2 Category A1a and A1b multimode fibre

inactive
Organization: NEN
Publication Date: 1 September 2001
Status: inactive
Page Count: 23
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode resilient alignment sleeve SC-RJ connector set (plug.adaptor/plug) must meet in order for it to be categorised as an EN standard product.

Document History

November 1, 2002
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 6-1: SC-RJ terminated on IEC 60793-2 Category A1a and A1b multimode fibre
Contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode resilient alignment sleeve SC-RJ connector...
NEN-EN 50377-6-1
September 1, 2001
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 6-1: SC-RJ terminated on IEC 60793-2 Category A1a and A1b multimode fibre
Contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode resilient alignment sleeve SC-RJ connector...
Advertisement