NEN-EN 50377-6-1
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 6-1: SC-RJ terminated on IEC 60793-2 Category A1a and A1b multimode fibre
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2002 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode resilient alignment sleeve SC-RJ connector set (plug.adaptor/plug) must meet in order for it to be categorised as an EN standard product.
Document History
NEN-EN 50377-6-1
November 1, 2002
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 6-1: SC-RJ terminated on IEC 60793-2 Category A1a and A1b multimode fibre
Contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode resilient alignment sleeve SC-RJ connector...
September 1, 2001
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 6-1: SC-RJ terminated on IEC 60793-2 Category A1a and A1b multimode fibre
Contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode resilient alignment sleeve SC-RJ connector...