NEN-EN 644

Paper - Untrimmed sizes - Primary range and supplementary range designation and tolerances - Expression of direction of manufacture

inactive
Organization: NEN
Publication Date: 1 May 1994
Status: inactive
Page Count: 6
ICS Code (Paper and board): 85.060
scope:

This European Standard - specifies a primary range and a supplementary range of untrimmed sizes for paper in sheets which are to be trimmed to the ISO-A series of sizes as given in NEN-ISO 216:1001 - establishes a system of designation of untrimmed sizes, - specifies the method of expression of direction of manufacture of untrimmed sizes.

Document History

May 1, 1999
Paper - Untrimmed sizes - Primary range and supplementary range designation and tolerances, expression of direction of manufacture
Specifies a primary range and a supplementary range of untrimmed sizes for paper in sheets which are to be trimmed to the ISO-A Series of sizes as given in EN 20216 and establishes a system of...
NEN-EN 644
May 1, 1994
Paper - Untrimmed sizes - Primary range and supplementary range designation and tolerances - Expression of direction of manufacture
This European Standard - specifies a primary range and a supplementary range of untrimmed sizes for paper in sheets which are to be trimmed to the ISO-A series of sizes as given in NEN-ISO 216:1001 -...
Advertisement