NEN-EN 644
Paper - Untrimmed sizes - Primary range and supplementary range designation and tolerances, expression of direction of manufacture
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1999 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Paper and board): | 85.060 |
scope:
Specifies a primary range and a supplementary range of untrimmed sizes for paper in sheets which are to be trimmed to the ISO-A Series of sizes as given in EN 20216 and establishes a system of designation of untrimmed sizes. This standard also specifies the method of expression of direction of manufacture of untrimmed sizes.
Document History
NEN-EN 644
May 1, 1999
Paper - Untrimmed sizes - Primary range and supplementary range designation and tolerances, expression of direction of manufacture
Specifies a primary range and a supplementary range of untrimmed sizes for paper in sheets which are to be trimmed to the ISO-A Series of sizes as given in EN 20216 and establishes a system of...
May 1, 1994
Paper - Untrimmed sizes - Primary range and supplementary range designation and tolerances - Expression of direction of manufacture
This European Standard - specifies a primary range and a supplementary range of untrimmed sizes for paper in sheets which are to be trimmed to the ISO-A series of sizes as given in NEN-ISO 216:1001 -...