NEN-EN-ISO 217
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2013 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Paper and board): | 85.060 |
scope:
This International Standard specifies a primary range and a supplementary range of untrimmed sizes of paper in sheets which are to be trimmed to the ISO-A series of sizes as given in ISO 216, and establishes a system of designation of untrimmed sizes. This International Standard also specifies the method for the indication of machine direction of untrimmed sizes.
Document History
NEN-EN-ISO 217
July 1, 2013
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction
This International Standard specifies a primary range and a supplementary range of untrimmed sizes of paper in sheets which are to be trimmed to the ISO-A series of sizes as given in ISO 216, and...
July 1, 2008
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction
This International Standard specifies a primary range and a supplementary range of untrimmed sizes of paper in sheets which are to be trimmed to the ISO-A series of sizes as given in ISO 216, and...
February 1, 2007
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction
This International Standard specifies a primary range and a supplementary range of untrimmed sizes of paper in sheets which are to be trimmed to the ISO-A series of sizes as given in ISO 216, and...