NEN-EN-ISO 217

Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction

inactive
Organization: NEN
Publication Date: 1 July 2008
Status: inactive
Page Count: 18
ICS Code (Paper and board): 85.060
scope:

This International Standard specifies a primary range and a supplementary range of untrimmed sizes of paper in sheets which are to be trimmed to the ISO-A series of sizes as given in ISO 216, and establishes a system of designation of untrimmed sizes. This International Standard also specifies the method for the indication of machine direction of untrimmed sizes.

Document History

July 1, 2013
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction
This International Standard specifies a primary range and a supplementary range of untrimmed sizes of paper in sheets which are to be trimmed to the ISO-A series of sizes as given in ISO 216, and...
NEN-EN-ISO 217
July 1, 2008
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction
This International Standard specifies a primary range and a supplementary range of untrimmed sizes of paper in sheets which are to be trimmed to the ISO-A series of sizes as given in ISO 216, and...
February 1, 2007
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction
This International Standard specifies a primary range and a supplementary range of untrimmed sizes of paper in sheets which are to be trimmed to the ISO-A series of sizes as given in ISO 216, and...

References

Advertisement